Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.61
|
107
in stock
|
Buy Now | |
TE Store
from US$2.88
|
4,771
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
1,908
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
1,786
in stock
|
Buy Now | |
element14
from US$2.21
|
1,786
in stock
|
Buy Now | |
Farnell
from US$3.19
|
1,786
in stock
|
Buy Now | |
Powell Electronics
from US$2.57
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
Boersig
from US$3.94
|
-
|
Buy Now | |
Distrelec
from US$5.16
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | .046 – .125in, 1.17 – 3.18mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | With |
Panel Attachment Style | Front Mount |
Operating Frequency | 4GHz |
Dielectric Material | VALOX |
Grade | Commercial |
Comment | Includes solder terminal and jam nut |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC SOLDER RECEPT JACK SHORT RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack Assembly - Short & 50 Ohm & 4Ghz | Part Number: 5227755-2 | Internal Number: 5227755-2 | TE Connectivity | TE Store |
BNC Jack, Solder Receptacle, Single Port, 1 Pos, Straight, Zinc, .572" Dia | TE Connectivity 5227755-2 | RS Americas |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER | element14 |
Valox 50 Ohm Straight Jack Solder Coaxial Cable BNC Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder Cup ST Panel Mount Gold | Avnet America |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5227755-2?
Additional datasheets, footprints and schematics for 5227755-2 are listed on our Part Details page. You can also find images and similar parts to 5227755-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227755-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227755-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227755-2 fall under?
The 5227755-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227755-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227755-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227755-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227755-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5227755-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227755-2 often in real-time on the comparison pages.
What if I can't find stock of 5227755-2?
You can fill out our help required form which you can use to request a quote for 5227755-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.