Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Hexagonal |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Body Insulation | With |
Body Material | Zinc |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | .078 – .197in, 2 – 5mm |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 50Ω |
Detent | With |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
Panel Mount Feature Type | Hex Nut |
Operating Frequency | 4GHz |
Grade | Commercial |
Additional Features | Hardware Included |
Dielectric Material | Polyphthalamide |
実装方法 | Single Pack |
Packaging Method | Single Pack |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 141A, RG 58C, Belden 9907, KX 15, URM 43, URM 76 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC Ni-pl bulkhead jack, 50 ohm, RG58 | RS |
Bnc Rm Bhj Hex 50Ohm Nickel Pltd Rg58C/U |Amp Te Connectivity 5-1634516-1 | Newark Electronics |
BNC RM BHJ HEX 50OHM NICKEL PLTD RG58C/U, 141A/U, URM43, 76, KX 15 | TE Connectivity 5-1634516-1 | RS Americas |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
TE Connectivity BNC RM BHJ Hex 50Ohm Nickel Pltd RG58C/U | Distrelec |
Conn ZDC/BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold Over Nickel Over Copper Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634516-1?
Additional datasheets, footprints and schematics for 5-1634516-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634516-1 fall under?
The 5-1634516-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634516-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634516-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634516-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 5-1634516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634516-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634516-1?
You can fill out our help required form which you can use to request a quote for 5-1634516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.