Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
894
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
54
in stock
|
Buy Now | |
element14
from US$1.50
|
30
in stock
|
Buy Now | |
Farnell
from US$1.42
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Plating Material | Nickel |
Body Insulation | Without |
Body Finish | Plated |
Body Material | Zinc |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Mounting Post Length | 4.5mm, .177in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 13.7mm, .539in |
PCB Tail Length | 4.5mm, .177in |
PCB Thickness (Recommended) | .126in, 3.2mm |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention Type | Hold-Down Post |
Detent | With |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | Low Profile. |
Grade | Commercial |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Socket | Transfer Multisort Elektronik |
Conn ZDC/BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Individual | Avnet America |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
BNC Ni-pl PCB straight socket, 50 ohm | RS |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Nickel |
Coaxial Type | 50R |
Connector Mounting Orientation | PC Board |
Contact Resistance | 1.5mohm |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 50 |
Operating Frequency Max | 2GHz |
Operating Temperature Max | +85°C |
Operating Temperature Min | -55°C |
Plug Body Material | Zinc |
Termination Method | Solder |
Withstand Voltage | 1500V |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 5-1634503-1?
Additional datasheets, footprints and schematics for 5-1634503-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634503-1 fall under?
The 5-1634503-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634503-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634503-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, element14, Farnell and RS have stock available or on a lead time for 5-1634503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634503-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634503-1?
You can fill out our help required form which you can use to request a quote for 5-1634503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.