Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
No stock
|
Buy Now | |
Future Electronics
from US$2.77
|
5,615
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
5,200
in stock
|
Buy Now | |
TTI Europe
from US$2.61
|
5,020
in stock
|
Buy Now | |
TE Store
from US$3.93
|
4,963
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
3,800
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
3,800
in stock
|
Buy Now | |
Distrelec
from US$3.78
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$2.69
|
303
in stock
|
Buy Now | |
element14
from US$3.09
|
204
in stock
|
Buy Now | |
Farnell
from US$2.95
|
204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
17
in stock
|
Buy Now | |
RS Americas
from US$3.58
|
-
|
Buy Now | |
Boersig
from US$5.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
PCB Tail Length | .13in, 3.3mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 20.57mm, .81in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC Series 50 Ohm Straight Jack PCB Connector | Future Electronics |
JACK PCB VERT COMMERCIAL BNC | Rapid Electronics |
BNC50 ST JCK PCB BHD/SLDR | TTI Europe |
JACK,PCB,VERT,COMMERCIAL BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5413969-2 | Internal Number: 5413969-2 | TE Connectivity | TE Store |
Jack,pcb,vert,commercial Bnc |Amp Te Connectivity 5413969-2 | Newark Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight T/H | Distrelec |
Conn BNC RCP 50Ohm ST Thru-Hole Gold | Avnet America |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
BNC Jack pcb vertical 50ohm | RS |
JACK, PCB, VERT, COMMERCIAL BNC | TE Connectivity 5413969-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5413969-2?
Additional datasheets, footprints and schematics for 5413969-2 are listed on our Part Details page. You can also find images and similar parts to 5413969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413969-2 fall under?
The 5413969-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413969-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413969-2 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 5413969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413969-2 often in real-time on the comparison pages.
What if I can't find stock of 5413969-2?
You can fill out our help required form which you can use to request a quote for 5413969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.