Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
3,187
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
3,187
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
3,187
in stock
|
Buy Now | |
Distrelec
from US$4.31
|
3,187
in stock
|
Buy Now | |
Farnell
from US$3.79
|
2,550
in stock
|
Buy Now | |
element14
from US$3.11
|
756
in stock
|
Buy Now | |
RS Americas
from US$3.28
|
49
in stock
|
Buy Now | |
Conrad
from US$6.41
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
-
|
Buy Now | |
Boersig
from US$3.79
|
-
|
Buy Now | |
TE Store
from US$4.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | .625in, 15.88mm |
PCB Tail Length | .25in, 6.35mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | VALOX |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | BNC |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Bnc Pcb Vertical |Amp Te Connectivity 5227699-1 | Newark Electronics |
Connectors VERT. METALIZED JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight T/H | Distrelec |
RF CONN, BNC JACK, 50 OHM, SOLDER | Farnell |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER | element14 |
Straight 50Ohms Flange Mount BNC Connector jack Solder Termination Nickel | TE Connectivity 5227699-1 | RS Americas |
BNC PCB VERTICALThis text is machine translated. | Conrad |
BNC jack, PCB, vertical, 50 Ohm, silver | RS |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Silver | Avnet America |
BNC Series 50 Ohm Straight Jack, Female Socket PCB Connector | Future Electronics |
BNC PCB VERTICAL RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227699-1 | Internal Number: 5227699-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 5227699-1?
Additional datasheets, footprints and schematics for 5227699-1 are listed on our Part Details page. You can also find images and similar parts to 5227699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227699-1 fall under?
The 5227699-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227699-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227699-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5227699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227699-1 often in real-time on the comparison pages.
What if I can't find stock of 5227699-1?
You can fill out our help required form which you can use to request a quote for 5227699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.