Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.35
|
No stock
|
Buy Now | |
TE Store
from US$3.32
|
1,721
in stock
|
Buy Now | |
Sager
from US$2.40
|
1,123
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
420
in stock
|
Buy Now | |
element14
from US$3.80
|
350
in stock
|
Buy Now | |
Farnell
from US$2.82
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Boersig
from US$3.37
|
-
|
Buy Now | |
TTI Europe
from US$2.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Polyester, PBT |
Body Insulation | Without |
Body Finish | Passivated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
Height Above PC Board | 1.375in, 34.93mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | .137in, 3.48mm |
PCB Tail Length | .21in, 5.33mm |
Impedance | 50Ω |
Housing Color | White |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Connector Mounting Type | Panel |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Comment | Lockwasher and Jam Nut must be ordered separately., If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Cable-to-Board, Cable-to-Panel |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
VERT JK W/MTG PINS, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227222-1 | Internal Number: 5227222-1 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors VERTICAL JACK 50 OHM | Sager |
BNC Series 50 Ohm Straight Jack PCB Connector | Future Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
BNC vertical PCB Mount Jack 50ohm | RS |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Tin | Avnet America |
Jack, PCB | RS Americas |
VERT JK W-MTG PINS, BNC PCB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5227222-1?
Additional datasheets, footprints and schematics for 5227222-1 are listed on our Part Details page. You can also find images and similar parts to 5227222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227222-1 fall under?
The 5227222-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227222-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227222-1 have stock available?
Authorised distributors including TE Store, Sager, Future Electronics, element14 and Farnell have stock available or on a lead time for 5227222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227222-1 often in real-time on the comparison pages.
What if I can't find stock of 5227222-1?
You can fill out our help required form which you can use to request a quote for 5227222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.