Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.37
|
758
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
758
in stock
|
Buy Now | |
Distrelec
from US$10.39
|
758
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$8.73
|
-
|
Buy Now | |
element14
from US$8.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | 1.17 – 3.18mm, .046 – .125in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Panel Attachment Style | Front Mount |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Comment | Includes solder terminal and jam nut |
Grade | Commercial |
Dielectric Material | Fluoropolymer |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors BULKHEAD SOLDER JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
Conn BNC RCP 50Ohm Solder Cup ST Panel Mount Gold | Avnet America |
Bnc Solder Recept Jack |Amp Te Connectivity 5227716-3 | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 5227716-3?
Additional datasheets, footprints and schematics for 5227716-3 are listed on our Part Details page. You can also find images and similar parts to 5227716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227716-3 fall under?
The 5227716-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227716-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227716-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 5227716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227716-3 often in real-time on the comparison pages.
What if I can't find stock of 5227716-3?
You can fill out our help required form which you can use to request a quote for 5227716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.