Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-2675 |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness (Recommended) | .046 – .125in, 1.17 – 3.18mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Front Mount |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Comment | Includes lockwasher and jam nut |
Grade | Commercial |
Dielectric Material | Fluoropolymer |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 50Ohm Solder ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5227715-3?
Additional datasheets, footprints and schematics for 5227715-3 are listed on our Part Details page. You can also find images and similar parts to 5227715-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227715-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227715-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227715-3 fall under?
The 5227715-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227715-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227715-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227715-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227715-3 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 5227715-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227715-3 often in real-time on the comparison pages.
What if I can't find stock of 5227715-3?
You can fill out our help required form which you can use to request a quote for 5227715-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.