Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.67
|
228
in stock
|
Buy Now | |
TE Store
from US$8.10
|
365
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$7.48
|
228
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$6.25
|
-
|
Buy Now | |
RS Americas
from US$7.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Body Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
PCB Tail Length | .162in, 4.1mm |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | Without |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Connector System | Cable-to-Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC PCB JACK BLKHD ASSY RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227433-1 | Internal Number: 5227433-1 | TE Connectivity | TE Store |
Bnc Pcb Jack Blkhd Assy |Amp Te Connectivity 5227433-1 | Newark Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Tin | Avnet America |
BNC PCB JACK BLKHD ASSY, RF Plugs and Jacks | TE Connectivity 5227433-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5227433-1?
Additional datasheets, footprints and schematics for 5227433-1 are listed on our Part Details page. You can also find images and similar parts to 5227433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227433-1 fall under?
The 5227433-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227433-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227433-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5227433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227433-1 often in real-time on the comparison pages.
What if I can't find stock of 5227433-1?
You can fill out our help required form which you can use to request a quote for 5227433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.