Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.35
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
3,364
in stock
|
Buy Now | |
Chip One Stop
from US$7.11
|
3,364
in stock
|
Buy Now | |
Distrelec
from US$9.20
|
3,330
in stock
|
Buy Now | |
RS Americas
from US$7.12
|
67
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.06
|
-
|
Buy Now | |
Future Electronics
from US$6.22
|
-
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now | |
element14
from US$6.95
|
-
|
Buy Now | |
Avnet Asia
from US$6.34
|
-
|
Buy Now | |
Boersig
from US$7.01
|
-
|
Buy Now | |
TTI Europe
from US$5.79
|
-
|
Buy Now | |
Farnell
from US$8.26
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Tin |
Body Insulation | Without |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
Height Above PC Board | 10.97mm, .432in |
PCB Tail Length | .17in, 4.34mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | .171in, 4.34mm |
Impedance | 50Ω |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Detent | With |
PCB Mount Retention Type | Hold-Down Post |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Hardware Included |
Grade | Commercial |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RF Connectors/Coaxial Connectors JACK R/A 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
Right Angle 50Ohms PCB Mount BNC Connector jack Solder Termination Tin | TE Connectivity 5415025-2 | RS Americas |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
BNC jack, right angle, PCB mount, 50 Ohm | RS |
Rf/Coax Connector, Bnc R/A Jack, 50 Ohm, Pcb Mt | Newark Electronics |
RF/COAX CONNECTOR, BNC R/A JACK, 50 OHM, PCB MT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a 5415025-2?
Additional datasheets, footprints and schematics for 5415025-2 are listed on our Part Details page. You can also find images and similar parts to 5415025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415025-2 fall under?
The 5415025-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415025-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415025-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Avnet Abacus have stock available or on a lead time for 5415025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415025-2 often in real-time on the comparison pages.
What if I can't find stock of 5415025-2?
You can fill out our help required form which you can use to request a quote for 5415025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.