Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Style | Standard |
---|---|
Body Material | Polyester, PBT |
Connector Profile | Low |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
PCB Tail Length | .135in, 3.43mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 13.18mm, .519in |
Mounting Post Length | .11in, 2.79mm |
Capacitance | 7900pF |
Voltage Rating | 1500VDC |
Impedance | 50Ω |
Housing Color | Black |
RF Contact Captivation Method | Mechanical |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Hold-Down Post |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Jack,decoup,low Profile,esd,bnc |Amp Te Connectivity 5414651-3 | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Right Angle 50Ohms Through Hole BNC Connector, jack, Solder Termination | TE Connectivity 5414651-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5414651-3?
Additional datasheets, footprints and schematics for 5414651-3 are listed on our Part Details page. You can also find images and similar parts to 5414651-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414651-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414651-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414651-3 fall under?
The 5414651-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414651-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414651-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414651-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414651-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 5414651-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414651-3 often in real-time on the comparison pages.
What if I can't find stock of 5414651-3?
You can fill out our help required form which you can use to request a quote for 5414651-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.