Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.76
|
110
in stock
|
Buy Now | |
TE Store
from US$2.65
|
1,227
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$4.87
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
110
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Body Plating Material | Tin |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Plating Thickness | 1270µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | 3.51mm, .138in |
Height Above PC Board | 24mm, .945in |
Impedance | 50Ω |
PCB Mount Retention | Without |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Board Mount |
Operating Frequency | 4GHz |
Dielectric Material | Polyphenylene |
Grade | Commercial |
Comment | Has signal contact. |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC JACK, NONSWITCHING RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 6274315-1 | Internal Number: 6274315-1 | TE Connectivity | TE Store |
Rf Connectors/Coaxial Connectors Bnc Jack |Amp Te Connectivity 6274315-1 | Newark Electronics |
RF Connectors / Coaxial Connectors BNC JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight T/H | Distrelec |
BNC/TNC PCB & CABLE // BNC JACK, NONSWITCHING | Future Electronics |
Conn BNC F ST Silver | Avnet America |
BNC JACK, NONSWITCHING, RF Plugs and Jacks | TE Connectivity 6274315-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6274315-1?
Additional datasheets, footprints and schematics for 6274315-1 are listed on our Part Details page. You can also find images and similar parts to 6274315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6274315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6274315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6274315-1 fall under?
The 6274315-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6274315-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6274315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6274315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6274315-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6274315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6274315-1 often in real-time on the comparison pages.
What if I can't find stock of 6274315-1?
You can fill out our help required form which you can use to request a quote for 6274315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.