Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Insulation | Without |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Single |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Grade | Military |
Coupling Nut Base Material | Brass |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | Western Electric 724, Belden 8281, Western Electric 3049 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors Bnc Plug Polypropylene |Amp Te Connectivity 5330878 | Newark Electronics |
Connectors BNC PLUG POLYPROPYLENE | Rapid Electronics |
TE Connectivity BNC PLUG POLYPROPYLENE RF Connectors / C | Distrelec |
Conn BNC PL 50Ohm Crimp ST Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5330878?
Additional datasheets, footprints and schematics for 5330878 are listed on our Part Details page. You can also find images and similar parts to 5330878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5330878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5330878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5330878 fall under?
The 5330878 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5330878 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5330878 you can contact the distributor directly for product support, shipping queries etc.
Is the 5330878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5330878 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5330878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5330878 often in real-time on the comparison pages.
What if I can't find stock of 5330878?
You can fill out our help required form which you can use to request a quote for 5330878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.