2-5330061-1 RF & Coax Connectors by TE Connectivity

BNC PLUG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.30

Distributor Stock
Logo for RS
RS
from US$24.14
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.30
21
in stock
Buy Now
Logo for element14
element14
from US$24.19
-
Buy Now
Logo for Farnell
Farnell
from US$21.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Brass
Body Insulation Without
Body Plating Material Silver
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
Crimp Type Single
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Thickness 889µin
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 50Ω
RF Connector Coupling Mechanism Bayonet
RF Contact Captivation Method Mechanical
Detent Without
Operating Frequency 4GHz
Dielectric Material PTFE
Coupling Nut Base Material Brass
Grade Military
実装方法 Bag
Packaging Method Bag
RF Connector Style Plug
RF Interface BNC
Connector System Cable-to-Cable
Sealable Yes
Connector Seal Type Gasket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type RG 174, RG 188

Compatible Parts


Alternative Descriptions

BNC Plug Single Crimp Military Grade TEFLON Dielectric 50 Ohm | TE Connectivity 2-5330061-1 | RS Americas
BNC plug,crimp, RG 174, RG 188, 50 Ohm | RS
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics
Conn BNC PL 0Hz to 2.5GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5330061-1?

Additional datasheets, footprints and schematics for 2-5330061-1 are listed on our Part Details page. You can also find images and similar parts to 2-5330061-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5330061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5330061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5330061-1 fall under?

The 2-5330061-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-5330061-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5330061-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5330061-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5330061-1 have stock available?

Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2-5330061-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5330061-1 often in real-time on the comparison pages.

What if I can't find stock of 2-5330061-1?

You can fill out our help required form which you can use to request a quote for 2-5330061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay