Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.51
|
945
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
945
in stock
|
Buy Now | |
RS Americas
from US$8.33
|
319
in stock
|
Buy Now | |
Electro Enterprises
-
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
-
|
Buy Now | |
element14
from US$6.50
|
-
|
Buy Now | |
Avnet Asia
from US$8.74
|
-
|
Buy Now | |
Farnell
from US$10.73
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Crimp Type | Dual |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Grade | Military |
Coupling Nut Base Material | Brass |
Dielectric Material | Fluoropolymer |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 142A, RG 142, RG 142B |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors D.C. PLUG 50 OHM | Rapid Electronics |
BNC plug dual crimp RG 142 142A 142B | TE Connectivity 5225395-6 | RS Americas |
ER - BNC PLUG DUAL CP RG142 | RS |
5225395-6 Rohs Compliant: Yes |Amp Te Connectivity 5225395-6 | Newark Electronics |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet Asia |
RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 RG142A RG142B |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5225395-6?
Additional datasheets, footprints and schematics for 5225395-6 are listed on our Part Details page. You can also find images and similar parts to 5225395-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225395-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225395-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225395-6 fall under?
The 5225395-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225395-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225395-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225395-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225395-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Electro Enterprises and RS have stock available or on a lead time for 5225395-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225395-6 often in real-time on the comparison pages.
What if I can't find stock of 5225395-6?
You can fill out our help required form which you can use to request a quote for 5225395-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.