Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Body Plating Material | Nickel |
Body Insulation | Without |
Body Material | Brass |
Body Shape | Vertical-Unflanged Base |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Silver |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Panel Attachment Style | Rear Mount, Front Mount |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Comment | If an Insulating Bushing is required, see Part Number 330620., Comparable UG/U Connector: 492D |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Isolated Ground | No |
Sealable | No |
Grade | Commercial |
RF Connector Type | BNC |
BNC BHD JACK ADAPTER Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: BNC Side A Gender: Jack Side B Interface: BNC In-Series Adapter Straight BNC Jack | Connector Adapters & Connector Saver | Part Number: 330024 | Internal Number: 330024 | TE Connectivity | TE Store |
Adapter BNC Jack-Jack Brass Beryllium Copper Silver Teflon Brass | TE Connectivity 330024 | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
Conn BNC Adapter RCP/RCP 50Ohm ST Panel Mount Silver | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 330024?
Additional datasheets, footprints and schematics for 330024 are listed on our Part Details page. You can also find images and similar parts to 330024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330024 fall under?
The 330024 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 330024 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330024 you can contact the distributor directly for product support, shipping queries etc.
Is the 330024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330024 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 330024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330024 often in real-time on the comparison pages.
What if I can't find stock of 330024?
You can fill out our help required form which you can use to request a quote for 330024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.