Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.30
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$18.29
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
198
in stock
|
Buy Now | |
Farnell
from US$36.10
|
160
in stock
|
Buy Now | |
Avnet America
from US$14.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 58, RG 58A, RG 58C, RG 58B |
Connectors ST JCK 4HF CBL CRMP | Rapid Electronics |
TE Connectivity BNC PJK DUAL CP RG58 A B C RF Connectors | Distrelec |
Conn BNC RCP 50Ohm Crimp ST Gold | Avnet America |
Bnc Pjk Dual Cp Rg58 A B C Rohs Compliant: Yes |Amp Te Connectivity 225397-1 | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 225397-1?
Additional datasheets, footprints and schematics for 225397-1 are listed on our Part Details page. You can also find images and similar parts to 225397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225397-1 fall under?
The 225397-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225397-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 225397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225397-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 225397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225397-1 often in real-time on the comparison pages.
What if I can't find stock of 225397-1?
You can fill out our help required form which you can use to request a quote for 225397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.