Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Shape | Circular |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Grade | Military |
Additional Features | Hardware Included |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 55, RG 55B, RG 55A, RG 223 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf/Coaxial, Bnc Jack, Str, 50 Ohm, Crimp | Newark Electronics |
Conn BNC RCP 50Ohm Crimp ST Panel Mount Gold | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225398-3?
Additional datasheets, footprints and schematics for 225398-3 are listed on our Part Details page. You can also find images and similar parts to 225398-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225398-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225398-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225398-3 fall under?
The 225398-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225398-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225398-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225398-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225398-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 225398-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225398-3 often in real-time on the comparison pages.
What if I can't find stock of 225398-3?
You can fill out our help required form which you can use to request a quote for 225398-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.