1-225974-1 RF & Coax Connectors by TE Connectivity

PLUG,RT ANGLE,DUAL CRIMP BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Body Material Brass
Body Plating Material Nickel
Body Insulation Without
Cable Connector Orientation Right Angle
Number of Coaxial Contacts 1
Number of Positions 1
Port Configuration Single Port
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
Crimp Type Dual
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
Detent Without
RF Connector Coupling Mechanism Snap-On
RF Contact Captivation Method Mechanical
Connector Mounting Type Panel
Operating Frequency 4GHz
Grade Military
Coupling Nut Base Material Brass
Dielectric Material PTFE
Additional Features Hardware Included
実装方法 Carton
Packaging Method Carton
RF Connector Style Plug
Connector System Cable-to-Board
Sealable No
RF Interface BNC
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 85°C, -67 – 185°F
Cable Type RG 316 Double Braid, RG 188


Alternative Descriptions

RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-225974-1?

Additional datasheets, footprints and schematics for 1-225974-1 are listed on our Part Details page. You can also find images and similar parts to 1-225974-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-225974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-225974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-225974-1 fall under?

The 1-225974-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-225974-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-225974-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-225974-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-225974-1 have stock available?

Authorised distributors including Richardson RFPD have stock available or on a lead time for 1-225974-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-225974-1 often in real-time on the comparison pages.

What if I can't find stock of 1-225974-1?

You can fill out our help required form which you can use to request a quote for 1-225974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay