Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.03
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$47.38
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$53.00
|
200
in stock
|
Buy Now | |
Farnell
from US$93.56
|
160
in stock
|
Buy Now | |
Avnet America
from US$44.21
|
-
|
Buy Now | |
RS Americas
from US$58.18
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Shape | Circular |
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Crimp Type | Single |
RF Connector Center Contact Plating Thickness | 1016µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Hardware Included |
Grade | Military |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Sealable | Yes |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58B, RG 58C, RG 58, RG 58A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors S.C. BULKHEAD JK 50 | Rapid Electronics |
TE Connectivity BNC BHD JACK KIT RF Connectors / Coaxial | Distrelec |
RF COAX, BNC JACK, 50 OHM, PANEL | Farnell |
Conn BNC RCP 0Hz to 2.5GHz 50Ohm Crimp ST Panel Mount Gold | Avnet America |
BNC BHD JACK KIT | TE Connectivity 2-329456-1 | RS Americas |
Bnc Bhd Jack Kit |Amp Te Connectivity 2-329456-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-329456-1?
Additional datasheets, footprints and schematics for 2-329456-1 are listed on our Part Details page. You can also find images and similar parts to 2-329456-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-329456-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-329456-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-329456-1 fall under?
The 2-329456-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-329456-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-329456-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-329456-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-329456-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-329456-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-329456-1 often in real-time on the comparison pages.
What if I can't find stock of 2-329456-1?
You can fill out our help required form which you can use to request a quote for 2-329456-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.