Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3252-0000-10 |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Insulation | Without |
Body Plating Material | Nickel over Copper |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Copper |
RF Connector Center Contact Plating Thickness | 2667µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Insulation Resistance | 10000MΩ |
RF Contact Captivation Method | Epoxy |
Panel Mount Feature Type | Flange |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
3252 0000 10 |Amp Te Connectivity 1058014-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Flange Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1058014-1?
Additional datasheets, footprints and schematics for 1058014-1 are listed on our Part Details page. You can also find images and similar parts to 1058014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058014-1 fall under?
The 1058014-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1058014-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058014-1 have stock available?
Authorised distributors including Powell Electronics and Newark Electronics have stock available or on a lead time for 1058014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058014-1 often in real-time on the comparison pages.
What if I can't find stock of 1058014-1?
You can fill out our help required form which you can use to request a quote for 1058014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.