Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Grade | Military |
Coupling Nut Base Material | Brass |
Dielectric Material | Fluoropolymer |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 174, RG 188 |
Plug | Transfer Multisort Elektronik |
RF/Coaxial Connector | Farnell |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 |
Contact Material | Brass |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a 5225395-7?
Additional datasheets, footprints and schematics for 5225395-7 are listed on our Part Details page. You can also find images and similar parts to 5225395-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225395-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225395-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225395-7 fall under?
The 5225395-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225395-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225395-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225395-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225395-7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 5225395-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225395-7 often in real-time on the comparison pages.
What if I can't find stock of 5225395-7?
You can fill out our help required form which you can use to request a quote for 5225395-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.