Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
1,424
in stock
|
Buy Now | |
TE Store
from US$3.08
|
3,080
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
2,275
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
2,275
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
2,275
in stock
|
Buy Now | |
Distrelec
from US$2.25
|
2,275
in stock
|
Buy Now | |
Farnell
from US$2.57
|
1,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.59
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.72
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 2GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | Delrin |
Coupling Nut Plating Material | Nickel |
Crimp Ferrule Material | Brass |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | FME |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188A, RG 316, RG 174A, KX 22A, KX 3B |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
FME Str Jk Hex Nickel Pltd RG174A/U, 188 RF Interface: FME RF Connector Style: Jack Impedance: 50 Ω Compatible With RF Cable Type: RG 174A RG 316 KX 22A RG 188A KX 3B RF Connector Coupling Mechanism: Threaded FME Jack 50 Ω RG 174A | Coax Connector | Part Number: 1-1337551-0 | Internal Number: 1-1337551-0 | TE Connectivity | TE Store |
Fme Str Jk Hex Nickel Pltd Rg174A/U, 188 |Amp Te Connectivity 1-1337551-0 | Newark Electronics |
FME Str Jk Hex Nickel Pltd RG174A/U 188 | Rapid Electronics |
TE Connectivity FME Str Jk Hex Nickel Pltd RG174A/U 188 | Distrelec |
RF CONN, FME, JACK, 50 OHM | Farnell |
FME crimp straight jack-RG174 cable50ohm | RS |
Conn FME RCP 0Hz to 2GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Straight Cable Mount FME Connector, jack, Crimp Termination, 50Ohms 0 - 2GHz | TE Connectivity 1-1337551-0 | RS Americas |
RF COAXIAL, FME, STRAIGHT JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 1-1337551-0?
Additional datasheets, footprints and schematics for 1-1337551-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337551-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337551-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337551-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337551-0 fall under?
The 1-1337551-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337551-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337551-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337551-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337551-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1337551-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337551-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337551-0?
You can fill out our help required form which you can use to request a quote for 1-1337551-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.