Status: | Unknown |
---|---|
Series: | Greenpar Series |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Panel Mount |
Product Range | Greenpar Series |
SVHC | No SVHC (27-Jun-2018) |
Mcx Bhj Hex 50Ohm Gold Pltd Rg174A/U 18 |Amp Te Connectivity 1-1337588-0 | Newark Electronics |
Conn MCX RCP 0Hz to 6GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1337588-0 .?
Additional datasheets, footprints and schematics for 1-1337588-0 . are listed on our Part Details page. You can also find images and similar parts to 1-1337588-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337588-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337588-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337588-0 . fall under?
The 1-1337588-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1337588-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337588-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337588-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337588-0 . have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-1337588-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337588-0 . often in real-time on the comparison pages.
What if I can't find stock of 1-1337588-0 .?
You can fill out our help required form which you can use to request a quote for 1-1337588-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.