Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-8899 |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.09
|
28
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
367
in stock
|
Buy Now | |
TE Store
from US$7.64
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$6.27
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Shape | Vertical-Unflanged Base |
Body Insulation | Without |
Body Style | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 50µin |
Impedance | 50Ω |
Panel Mount Feature Type | Bulkhead |
Connector Mounting Type | Bulkhead |
Panel Attachment Style | Rear Mount, Front Mount |
Circuit Application | Power & Signal |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polyethylene |
Packaging Method | Package |
Connector System | Cable-to-Cable |
RF Connector Type | BNC |
Isolated Ground | No |
Sealable | No |
Grade | Commercial |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Conn BNC Adapter RCP/RCP 50Ohm ST Panel Mount Gold | Avnet America |
BNC BLKHD JACK ADAPTER GOLD Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: BNC Side A Gender: Jack Side B Interface: BNC In-Series Adapter Straight BNC Jack | Connector Adapters & Connector Saver | Part Number: 228226-1 | Internal Number: 228226-1 | Alias Number: 4-16211-8899 | TE Connectivity | TE Store |
RF Adapters-In Series BULKHEAD JACK JK-JK | Rapid Electronics |
TE Connectivity - AMP Adapter BNC Socket - BNC Socket 50Ohm | Distrelec |
Bnc Blkhd Jack Adapter Gold |Amp Te Connectivity 228226-1 | Newark Electronics |
BNC/TNC ADAPTERS, BNC BLKHD JACK ADAPTER GOLD | TE Connectivity 228226-1 | RS Americas |
Where can I find additional details, specifications and documents for a 228226-1?
Additional datasheets, footprints and schematics for 228226-1 are listed on our Part Details page. You can also find images and similar parts to 228226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228226-1 fall under?
The 228226-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 228226-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228226-1 have stock available?
Authorised distributors including Avnet America, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 228226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228226-1 often in real-time on the comparison pages.
What if I can't find stock of 228226-1?
You can fill out our help required form which you can use to request a quote for 228226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.