Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1424050-1,
D81993-000 |
Prices starting from US$615.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$697.84
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$713.59
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$759.41
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$741.00
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$783.00
|
7
in stock
|
Buy Now | |
Farnell
from US$736.95
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$783.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$615.96
|
-
|
Buy Now | |
RS Americas
from US$760.08
|
-
|
Buy Now | |
element14
from US$788.90
|
-
|
Buy Now | |
Boersig
from US$815.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - COAX |
---|---|
Specification Type | TE Product Specification (114-) |
Power Type | Electric, Manual, Battery, Pneumatic |
Tool Grade | Premium Crimp Tooling |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Tool Type | Standard Die Envelope (SDE) Die Set |
Punches & Dies Premium Sde Die Bnc |Amp Te Connectivity 1424050-1 | Newark Electronics |
Punches&Dies PREMIUM SDE DIE BNC | Rapid Electronics |
TE Connectivity - AMP Crimp Tool PREMIUM SDE DIE BNC | Distrelec |
PREMIUM SDE DIE BNC | Heilind Electronics |
CRIMP DIE, 354940-1 CRIMP TOOL | Farnell |
Connector Accessories BNC Crimping Tool Die Set | Avnet America |
TOOL DIE SET BNC USE/W A9996-ND | TE Connectivity 1424050-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 142 |
RoHS: | Unknown |
Crimp Die Applications | 50-ohm BNC Connectors |
---|---|
For Use With | Tyco 354940-1 PRO-CRIMPER II Hand Tool Frame Assembly |
Product Range | Te Connectivity / Amp 142 |
Where can I find additional details, specifications and documents for a 1424050-1?
Additional datasheets, footprints and schematics for 1424050-1 are listed on our Part Details page. You can also find images and similar parts to 1424050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424050-1 fall under?
The 1424050-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1424050-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424050-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1424050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424050-1 often in real-time on the comparison pages.
What if I can't find stock of 1424050-1?
You can fill out our help required form which you can use to request a quote for 1424050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.