Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.63
|
201
in stock
|
Buy Now | |
RS Americas
from US$11.29
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$15.86
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.14
|
-
|
Buy Now | |
Future Electronics
from US$10.64
|
-
|
Buy Now | |
Avnet America
from US$8.19
|
-
|
Buy Now | |
element14
from US$10.29
|
-
|
Buy Now | |
Boersig
from US$11.11
|
-
|
Buy Now | |
Farnell
from US$9.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | VALOX |
---|---|
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
PCB Tail Length | 4.1mm, .162in |
RF Connector Mated Outer Diameter (Approximate) | .436in, 11.07mm |
Height Above PC Board | .625in, 15.88mm |
Panel Thickness (Recommended) | 6.1mm, .24in |
Impedance | 50Ω, 75Ω |
Housing Color | White |
Detent | Without |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Lockwasher and Nut |
Dielectric Material | Polymethylpentene |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | Twin BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC r/a PCB mount twin Jack | RS |
Connector | RS Americas |
RF Connectors/Coaxial Connectors TWIN RA JACK | Rapid Electronics |
Rf Coaxial, Bnc, Right Angle Jack, 50Ohm | Newark Electronics |
500 V 50 Ohm Natural Silver Female Socket Right Angle Twin Jack BNC Connector | Future Electronics |
Conn Twin-BNC Adapter RCP Solder RA Thru-Hole Gold Individual | Avnet America |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5228686-1?
Additional datasheets, footprints and schematics for 5228686-1 are listed on our Part Details page. You can also find images and similar parts to 5228686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5228686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5228686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5228686-1 fall under?
The 5228686-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5228686-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5228686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5228686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5228686-1 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5228686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5228686-1 often in real-time on the comparison pages.
What if I can't find stock of 5228686-1?
You can fill out our help required form which you can use to request a quote for 5228686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.