Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Plating Material | Silver |
Body Insulation | Without |
Body Material | Copper |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 1016µin |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Single |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58C, RG 58, RG 58B, RG 58A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Bnc Plug Rt Ang Crimpable Tef Rohs Compliant: No |Amp Te Connectivity 331175 | Newark Electronics |
Conn BNC PL 50Ohm Crimp RA Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 331175?
Additional datasheets, footprints and schematics for 331175 are listed on our Part Details page. You can also find images and similar parts to 331175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331175 fall under?
The 331175 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 331175 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331175 you can contact the distributor directly for product support, shipping queries etc.
Is the 331175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331175 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 331175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331175 often in real-time on the comparison pages.
What if I can't find stock of 331175?
You can fill out our help required form which you can use to request a quote for 331175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.