Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.13
|
429
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
429
in stock
|
Buy Now | |
Distrelec
from US$20.86
|
429
in stock
|
Buy Now | |
Farnell
from US$22.91
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$21.43
|
1
in stock
|
Buy Now | |
RS Americas
from US$29.18
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Detent | With |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Grade | Military |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58, RG 58A, RG 58C, RG 58B |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors D.C. BULKHEAD JK 50 | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
RF CONN, BNC BLKHD JACK STR 50 OHM CRIMP | Farnell |
Rf/Coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp | Newark Electronics |
BNC DUAL CRIMP RG58 | RS |
BNC DUAL CRIMP RG58, A, B,C, RF Plugs and Jacks | TE Connectivity 5225398-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5225398-1?
Additional datasheets, footprints and schematics for 5225398-1 are listed on our Part Details page. You can also find images and similar parts to 5225398-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225398-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225398-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225398-1 fall under?
The 5225398-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225398-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225398-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225398-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225398-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5225398-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225398-1 often in real-time on the comparison pages.
What if I can't find stock of 5225398-1?
You can fill out our help required form which you can use to request a quote for 5225398-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.