Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Hexagonal |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Detent | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Sealable | Yes |
RF Interface | BNC |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RD 316 Double Braid |
Connectors D.C. BULKHEAD JK 50 | Rapid Electronics |
TE Connectivity DUAL CRIMP BNC BLKHD JACK RF Connectors | Distrelec |
RF COAX, BNC JACK, 50 OHM, PANEL | Farnell |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Crimp, 50 ohm, RD316 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RD316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-225398-5?
Additional datasheets, footprints and schematics for 1-225398-5 are listed on our Part Details page. You can also find images and similar parts to 1-225398-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-225398-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-225398-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-225398-5 fall under?
The 1-225398-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-225398-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-225398-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-225398-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-225398-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-225398-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-225398-5 often in real-time on the comparison pages.
What if I can't find stock of 1-225398-5?
You can fill out our help required form which you can use to request a quote for 1-225398-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.