Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Plating Material | Silver |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Single |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Grade | Military |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Interface | BNC |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188, RG 174 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn BNC RCP 0Hz to 2.5GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 2-5330062-1?
Additional datasheets, footprints and schematics for 2-5330062-1 are listed on our Part Details page. You can also find images and similar parts to 2-5330062-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5330062-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5330062-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5330062-1 fall under?
The 2-5330062-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5330062-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5330062-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5330062-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5330062-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-5330062-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5330062-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5330062-1?
You can fill out our help required form which you can use to request a quote for 2-5330062-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.