Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Copper Alloy |
Body Insulation | Without |
Body Plating Material | Silver |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Single |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | Yes |
Connector System | Cable-to-Cable |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188, RG 174 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Bnc Plug Rt Ang Crimpable Tef |Amp Te Connectivity 331178 | Newark Electronics |
Conn BNC PL 50Ohm Crimp RA Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 331178?
Additional datasheets, footprints and schematics for 331178 are listed on our Part Details page. You can also find images and similar parts to 331178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331178 fall under?
The 331178 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 331178 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331178 you can contact the distributor directly for product support, shipping queries etc.
Is the 331178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331178 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 331178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331178 often in real-time on the comparison pages.
What if I can't find stock of 331178?
You can fill out our help required form which you can use to request a quote for 331178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.