Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Copper |
Body Insulation | Without |
Body Plating Material | Silver |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Single |
RF Connector Center Contact Plating Thickness | 1016µin |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Connector Style | Plug |
Connector Seal Type | Gasket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 223, RG 55B, RG 55A, RG 142B, RG 142, RG 142A, RG 55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pl700Smn 14C #22 Recp Pcb |Alden 331182 | Newark Electronics |
Where can I find additional details, specifications and documents for a 331182?
Additional datasheets, footprints and schematics for 331182 are listed on our Part Details page. You can also find images and similar parts to 331182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331182 fall under?
The 331182 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 331182 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331182 you can contact the distributor directly for product support, shipping queries etc.
Is the 331182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331182 have stock available?
Authorised distributors including PEI-Genesis and Newark Electronics have stock available or on a lead time for 331182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331182 often in real-time on the comparison pages.
What if I can't find stock of 331182?
You can fill out our help required form which you can use to request a quote for 331182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.