Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.69
|
971
in stock
|
Buy Now | |
Rapid Electronics
from US$16.98
|
971
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
971
in stock
|
Buy Now | |
Farnell
from US$17.58
|
777
in stock
|
Buy Now | |
Heilind Electronics
-
|
198
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
66
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Brass |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Detent | With |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 223, RG 55B, RG 55, RG 55A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors JK DUAL CP RG55 223 | Rapid Electronics |
TE Connectivity BNC BJK DUAL CP RG55 223 RF Connectors / | Distrelec |
RF CONN, BNC JACK, 50 OHM, CRIMP | Farnell |
BNC BJK DUAL CP RG55223 | Heilind Electronics |
Bnc Bjk Dual Cp Rg55 223 |Amp Te Connectivity 5225398-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5225398-3?
Additional datasheets, footprints and schematics for 5225398-3 are listed on our Part Details page. You can also find images and similar parts to 5225398-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225398-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225398-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225398-3 fall under?
The 5225398-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225398-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225398-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225398-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225398-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5225398-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225398-3 often in real-time on the comparison pages.
What if I can't find stock of 5225398-3?
You can fill out our help required form which you can use to request a quote for 5225398-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.