Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3252-1201-10 |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Finish | Plated |
Body Material | Brass |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 2667µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 15mm, .59in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Panel |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Flange |
Detent | With |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Dielectric Material | TFE Fluorocarbon |
Grade | Commercial |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
RF Interface | BNC |
Connector System | Cable-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
3252 1201 10 |Amp Te Connectivity 1058016-1 | Newark Electronics |
RF Connectors/Coaxial Connectors 3252 1201 10 | Rapid Electronics |
TE Connectivity 3252 1201 10 RF BNC Connector 1 Contact( | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 1058016-1?
Additional datasheets, footprints and schematics for 1058016-1 are listed on our Part Details page. You can also find images and similar parts to 1058016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058016-1 fall under?
The 1058016-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1058016-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058016-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1058016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058016-1 often in real-time on the comparison pages.
What if I can't find stock of 1058016-1?
You can fill out our help required form which you can use to request a quote for 1058016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.