Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 11GHz |
Grade | Commercial |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Connector Seal Type | Gasket |
RF Interface | N Type |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | Raychem 5012E1339, PSF 1/4M, Raychem 5012E1632, RG 213, Raychem EPD 29108Q, Raychem 5012A1422, Raychem EPD 71535Q, RG 8A, URM 67 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
N Series 50 Ohm RF solder jack, RG-213/U | RS |
Rf Coaxial, N Jack, 50 Ohm, Cable |Greenpar Te Connectivity 1-1337406-0 | Newark Electronics |
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Cable Mount Silver Individual | Avnet America |
AgPt clamp straight socket-RG213 T cable | TE Connectivity 1-1337406-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337406-0?
Additional datasheets, footprints and schematics for 1-1337406-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337406-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337406-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337406-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337406-0 fall under?
The 1-1337406-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337406-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337406-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337406-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337406-0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1337406-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337406-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337406-0?
You can fill out our help required form which you can use to request a quote for 1-1337406-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.