Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
900
in stock
|
Buy Now | |
Distrelec
from US$3.58
|
900
in stock
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
ISOLATED BNC SOLDER JACK ASSY | Rapid Electronics |
TE Connectivity - AMP ISOLATED BNC SOLDER JACK ASSY | Distrelec |
CONNECTOR, BNC COAXIAL, STR BLKHD JK | Farnell |
BNC 50 OHM PANEL MNT, ISOLATED BNC SOLDER JACK ASSY | TE Connectivity 227726-3 | RS Americas |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227726-3?
Additional datasheets, footprints and schematics for 227726-3 are listed on our Part Details page. You can also find images and similar parts to 227726-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227726-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227726-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227726-3 fall under?
The 227726-3 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 227726-3 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227726-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 227726-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227726-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 227726-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227726-3 often in real-time on the comparison pages.
What if I can't find stock of 227726-3?
You can fill out our help required form which you can use to request a quote for 227726-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.