Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
136
in stock
|
Buy Now | |
element14
from US$3.07
|
-
|
Buy Now | |
Farnell
from US$1.85
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Plated |
Body Plating Material | Nickel |
Body Shape | Circular |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω, 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
実装方法 | Box & Tray, Box |
Packaging Quantity | 1 |
Packaging Method | Box, Box & Tray |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Cable |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 76, RG 58C, Belden 9907, RG 141A, URM 43, KX 15 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC Ni-pl straight jack, 50 ohm, RG58 | RS |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
Rf/Coaxial Connector, Bnc Coaxial, Straight Jack, Crimp, 50 Ohm Rohs Compliant: Yes |Te Connectivity 5-1634511-2 | Newark Electronics |
Conn ZDC/BNC RCP 0Hz to 4GHz 75Ohm Crimp ST Cable Mount Gold Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634511-2?
Additional datasheets, footprints and schematics for 5-1634511-2 are listed on our Part Details page. You can also find images and similar parts to 5-1634511-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634511-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634511-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634511-2 fall under?
The 5-1634511-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634511-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634511-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634511-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634511-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 5-1634511-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634511-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1634511-2?
You can fill out our help required form which you can use to request a quote for 5-1634511-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.