Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.48
|
764
in stock
|
Buy Now | |
Future Electronics
from US$9.46
|
1,120
in stock
|
Buy Now | |
TTI Europe
from US$9.40
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$9.45
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.45
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
-
|
Buy Now | |
Avnet America
from US$7.97
|
-
|
Buy Now | |
RS Americas
from US$10.67
|
-
|
Buy Now | |
element14
from US$7.57
|
-
|
Buy Now | |
Avnet Asia
from US$7.59
|
-
|
Buy Now | |
TE Store
from US$10.43
|
-
|
Buy Now | |
Farnell
from US$8.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Die Cast Zinc |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | 5.33mm, .21in |
Height Above PC Board | 34.93mm, 1.375in |
Mounting Post Length | 3.48mm, .137in |
Impedance | 75Ω |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC Series 75 Ohm Straight Jack, Female Socket Through Hole Connector | Future Electronics |
BNC vertical PCB Mount Jack 75ohm | RS |
BNC75 ST JCK PCB BHD/SLDR | TTI Europe |
JACKVERTICALPCB75 OHMBNC | Heilind Electronics |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Solder | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 75Ohm Solder ST Thru-Hole Gold Individual | Avnet America |
JACK, VERTICAL, PCB,75 OHM, BNC | TE Connectivity 5222132-1 | RS Americas |
RF COAXIAL, BNC, JACK, 75OHM | element14 |
JACK,VERTICAL,PCB,75 OHM,BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5222132-1 | Internal Number: 5222132-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5222132-1?
Additional datasheets, footprints and schematics for 5222132-1 are listed on our Part Details page. You can also find images and similar parts to 5222132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5222132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5222132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5222132-1 fall under?
The 5222132-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5222132-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5222132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5222132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5222132-1 have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5222132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5222132-1 often in real-time on the comparison pages.
What if I can't find stock of 5222132-1?
You can fill out our help required form which you can use to request a quote for 5222132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.