Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.44
|
No stock
|
Buy Now | |
TTI Europe
from US$7.73
|
420
in stock
|
Buy Now | |
TE Store
from US$8.81
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
-
|
Buy Now | |
Future Electronics
from US$8.11
|
-
|
Buy Now | |
Avnet America
from US$6.40
|
-
|
Buy Now | |
RS Americas
from US$7.51
|
-
|
Buy Now | |
element14
from US$7.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | .519in, 13.18mm |
PCB Tail Length | .162in, 4.11mm |
Mounting Post Length | 3.48mm, .137in |
Impedance | 75Ω |
Housing Color | Black |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC75 RA JCK PCB BHD/SLDR | TTI Europe |
BNC, RT ANG, PCB, JACK RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack & Right-Angle & 75 Ohm | Part Number: 5413194-2 | Internal Number: 5413194-2 | TE Connectivity | TE Store |
BNC Jack pcb r/a 75ohm | RS |
Rf/Coaxial, Bnc Jack, R/A, 75 Ohm, Solder | Newark Electronics |
Valox 75 Ohm Right Angle Solder Jack PCB BNC RF Connector | Future Electronics |
Conn BNC RCP 75Ohm Solder RA Thru-Hole Gold | Avnet America |
CONNECTOR, RF, BNC, JACK, PCB, RIGHT ANGLE | TE Connectivity 5413194-2 | RS Americas |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 75OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5413194-2?
Additional datasheets, footprints and schematics for 5413194-2 are listed on our Part Details page. You can also find images and similar parts to 5413194-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413194-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413194-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413194-2 fall under?
The 5413194-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413194-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413194-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413194-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413194-2 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 5413194-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413194-2 often in real-time on the comparison pages.
What if I can't find stock of 5413194-2?
You can fill out our help required form which you can use to request a quote for 5413194-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.