Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.12
|
4,103
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
4,103
in stock
|
Buy Now | |
Rapid Electronics
from US$7.83
|
4,103
in stock
|
Buy Now | |
Chip One Stop
from US$7.27
|
4,103
in stock
|
Buy Now | |
Farnell
from US$10.19
|
3,290
in stock
|
Buy Now | |
TE Store
from US$10.41
|
276
in stock
|
Buy Now | |
Future Electronics
from US$8.28
|
35
in stock
|
Buy Now | |
Avnet America
from US$7.75
|
-
|
Buy Now | |
RS Americas
from US$10.90
|
-
|
Buy Now | |
Boersig
from US$8.14
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | 10.92mm, .43in |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | .137in, 3.48mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Lockwasher and Nut |
Operating Frequency | 2GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
実装方法 | Tube |
Packaging Method | Tube |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors Jack R/A Pcb 75 Ohm |Amp Te Connectivity 5222092-3 | Newark Electronics |
Connectors JACK R/A PCB 75 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 75Ohm Right Angle T/H | Distrelec |
JACK,RTANG,PCB,75 OHM,BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack & Right-Angle & 75 Ohm | Part Number: 5222092-3 | Internal Number: 5222092-3 | TE Connectivity | TE Store |
Metal 75 Ohm Right Angle Jack PCB Mount BNC Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 75Ohm Solder RA Thru-Hole Gold | Avnet America |
Connector BNC JACK R/A 75 OHM PCB | TE Connectivity 5222092-3 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5222092-3?
Additional datasheets, footprints and schematics for 5222092-3 are listed on our Part Details page. You can also find images and similar parts to 5222092-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5222092-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5222092-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5222092-3 fall under?
The 5222092-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5222092-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5222092-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5222092-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5222092-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5222092-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5222092-3 often in real-time on the comparison pages.
What if I can't find stock of 5222092-3?
You can fill out our help required form which you can use to request a quote for 5222092-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.