Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.15
|
155
in stock
|
Buy Now | |
TE Store
from US$11.00
|
1,128
in stock
|
Buy Now | |
Newark Electronics
from US$9.13
|
476
in stock
|
Buy Now | |
element14
from US$9.74
|
476
in stock
|
Buy Now | |
Farnell
from US$10.06
|
476
in stock
|
Buy Now | |
Powell Electronics
from US$11.05
|
50
in stock
|
Buy Now | |
Avnet America
from US$8.07
|
-
|
Buy Now | |
RS Americas
from US$11.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Detent | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Additional Features | Hardware Included |
Packaging Method | Carton |
実装方法 | Carton |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Sealable | Yes |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC SOLDER RCPT RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5414217-1 | Internal Number: 5414217-1 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Solder | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER | element14 |
Conn BNC RCP 75Ohm Solder Cup ST Panel Mount Gold | Avnet America |
Straight 75Ohms Panel Mount Bulkhead Fitting BNC Conn, jack, Solder Term Nickel | TE Connectivity 5414217-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Frequency Max | 2GHz |
Where can I find additional details, specifications and documents for a 5414217-1?
Additional datasheets, footprints and schematics for 5414217-1 are listed on our Part Details page. You can also find images and similar parts to 5414217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414217-1 fall under?
The 5414217-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414217-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414217-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5414217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414217-1 often in real-time on the comparison pages.
What if I can't find stock of 5414217-1?
You can fill out our help required form which you can use to request a quote for 5414217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.