Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Plating Material | Tin |
Body Finish | Plated |
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | 3.3mm, .13in |
Height Above PC Board | .81in, 20.57mm |
Mounting Post Length | 3.3mm, .13in |
Impedance | 75Ω |
Detent | With |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Operating Frequency | 2GHz |
Grade | Commercial |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connector BNC JACK STR 75 OHM PCB | TE Connectivity 6274291-1 | RS Americas |
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, | Farnell |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Solder | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 75Ohm Solder ST Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6274291-1?
Additional datasheets, footprints and schematics for 6274291-1 are listed on our Part Details page. You can also find images and similar parts to 6274291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6274291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6274291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6274291-1 fall under?
The 6274291-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6274291-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6274291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6274291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6274291-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 6274291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6274291-1 often in real-time on the comparison pages.
What if I can't find stock of 6274291-1?
You can fill out our help required form which you can use to request a quote for 6274291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.