Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.87
|
No stock
|
Buy Now | |
Electro Enterprises
from US$6.28
|
45
in stock
|
Buy Now | |
TE Store
from US$7.48
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
-
|
Buy Now | |
Future Electronics
from US$5.97
|
-
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now | |
Boersig
from US$5.56
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
Detent | With |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Dielectric Material | Polyethylene |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | Yes |
Connector System | Cable-to-Panel |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 179B, RG 187A, RG 179, RG 187, RG 179A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
JACK BLKHD 75OHM BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5221221-5 | Internal Number: 5221221-5 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Crimp | Newark Electronics |
BNC Series 75 Ohm Straight Bulkhead Jack Dual Crimp Connector | Future Electronics |
Conn BNC RCP 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Gold | Avnet America |
Straight 75Ohm Cable Mnt Bulkhead Fitting BNC Connector, jack, Crimp Termination | TE Connectivity 5221221-5 | RS Americas |
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP | Farnell |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG179 RG179A RG179B RG187 RG187A |
Where can I find additional details, specifications and documents for a 5221221-5?
Additional datasheets, footprints and schematics for 5221221-5 are listed on our Part Details page. You can also find images and similar parts to 5221221-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221221-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221221-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221221-5 fall under?
The 5221221-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221221-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221221-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221221-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221221-5 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5221221-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221221-5 often in real-time on the comparison pages.
What if I can't find stock of 5221221-5?
You can fill out our help required form which you can use to request a quote for 5221221-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.