5221199-2 RF & Coax Connectors by TE Connectivity

JACK,75 OHM,COML BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.55

Distributor Stock
Logo for Farnell
Farnell
from US$6.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.47
383
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.09
383
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.55
383
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.60
383
in stock
Buy Now
Logo for element14
element14
from US$5.57
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Insulation Without
Body Plating Material Nickel
Body Material Zinc
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
RF Connector Center Contact Plating Thickness 1080µin
Crimp Type Dual
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 75Ω
RF Contact Captivation Method Mechanical
Detent With
RF Connector Coupling Mechanism Bayonet
Operating Frequency 2GHz
Coupling Nut Base Material Brass
Grade Commercial
Dielectric Material Polyethylene
Packaging Method Carton
実装方法 Carton
RF Interface BNC
Connector System Cable-to-Cable
Sealable No
Connector & Contact Terminates To Wire & Cable
RF Connector Style Jack
Termination Method to Wire & Cable Crimp
Operating Temperature Range -85 – 185°F, -65 – 85°C
Cable Type RG 59B, RG 59A, RG 59

Compatible Parts


Alternative Descriptions

Jack 75 Ohm Coml Bnc Rohs Compliant: Yes |Amp Te Connectivity 5221199-2 | Newark Electronics
Connectors JACK 75 OHM COML | Rapid Electronics
TE Connectivity JACK 75 OHM COML BNC RF Connectors / Coa | Distrelec
JACK 75 OHM COML BNC | Farnell
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP | element14


5221199-2 Connectors by Unknown

RF/COAXIAL BNC JACK STRAIGHT 75 OHM CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Jack
Coaxial Termination Crimp
Impedance 75ohm
Coaxial Cable Types RG59 RG59A RG59B
Contact Material Beryllium Copper

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5221199-2?

Additional datasheets, footprints and schematics for 5221199-2 are listed on our Part Details page. You can also find images and similar parts to 5221199-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5221199-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221199-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5221199-2 fall under?

The 5221199-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5221199-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5221199-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5221199-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5221199-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5221199-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5221199-2 often in real-time on the comparison pages.

What if I can't find stock of 5221199-2?

You can fill out our help required form which you can use to request a quote for 5221199-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay