Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Zinc |
Body Plating Material | Nickel |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polyethylene |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Additional Features | Hardware Included |
Packaging Method | Carton |
Packaging Quantity | 100 |
実装方法 | Carton |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Hex Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | AT&T KS 19224 L2, JIS 1.5C-XV |
Bnc Blkhd Jack 75 Ohm Hex |Amp Te Connectivity 5413590-4 | Newark Electronics |
Conn BNC F 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Gold Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5413590-4?
Additional datasheets, footprints and schematics for 5413590-4 are listed on our Part Details page. You can also find images and similar parts to 5413590-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413590-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413590-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413590-4 fall under?
The 5413590-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413590-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413590-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413590-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413590-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5413590-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413590-4 often in real-time on the comparison pages.
What if I can't find stock of 5413590-4?
You can fill out our help required form which you can use to request a quote for 5413590-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.