Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.82
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$10.80
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$8.67
|
376
in stock
|
Buy Now | |
Chip One Stop
from US$8.07
|
376
in stock
|
Buy Now | |
Farnell
from US$10.84
|
305
in stock
|
Buy Now | |
element14
from US$8.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel |
Body Insulation | Without |
Body Shape | Circular |
Body Material | Die Cast Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 2GHz |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
RF Connector Style | Plug |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | Belden 9248 |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Plug 75 Ohm Coml Bnc |Amp Te Connectivity 5221185-1 | Newark Electronics |
Connectors D.C. PLUG 75 OHM | Rapid Electronics |
TE Connectivity PLUG 75 OHM COML BNC RF Connectors / Coa | Distrelec |
RF CONN, BNC PLUG, 75 OHM, CRIMP | Farnell |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | Brass |
Frequency Max | 2GHz |
Where can I find additional details, specifications and documents for a 5221185-1?
Additional datasheets, footprints and schematics for 5221185-1 are listed on our Part Details page. You can also find images and similar parts to 5221185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221185-1 fall under?
The 5221185-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221185-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221185-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5221185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221185-1 often in real-time on the comparison pages.
What if I can't find stock of 5221185-1?
You can fill out our help required form which you can use to request a quote for 5221185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.