413589-7 RF & Coax Connectors by TE Connectivity

KIT PLUG 75 OHM BNC HEX CRIMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.14

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.14
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Shape Circular
Body Material Zinc
Body Plating Material Nickel
Body Insulation Without
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
Crimp Type Hex
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 75Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method Mechanical
Detent With
RF Connector Coupling Mechanism Bayonet
Operating Frequency 2GHz
Dielectric Material Polyethylene
Grade Commercial
Coupling Nut Base Material Brass
Packaging Method Bag
実装方法 Bag
RF Connector Style Plug
RF Interface BNC
Connector Seal Type Gasket
Connector System Cable-to-Panel, Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Sealable Yes
Termination Method to Wire & Cable Crimp
Cable Type AT&T 734A
Operating Temperature Range -85 – 185°F, -65 – 85°C

Compatible Parts


Alternative Descriptions

Kit Plug 75 Ohm Bnc Hex Crimp |Amp Te Connectivity 413589-7 | Newark Electronics
TE Connectivity KIT PLUG 75 OHM BNC HEX CRIMP RF BNC Con | Distrelec
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


413589-7 . Unknown Parts by Unknown

RF COAX BNC PLUG 75 OHM CABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 75ohm
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 2GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 413589-7?

Additional datasheets, footprints and schematics for 413589-7 are listed on our Part Details page. You can also find images and similar parts to 413589-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 413589-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413589-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 413589-7 fall under?

The 413589-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 413589-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 413589-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 413589-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 413589-7 have stock available?

Authorised distributors including Newark Electronics, Distrelec and Richardson RFPD have stock available or on a lead time for 413589-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 413589-7 often in real-time on the comparison pages.

What if I can't find stock of 413589-7?

You can fill out our help required form which you can use to request a quote for 413589-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay