Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Connector System | Cable-to-Cable |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Cable Type | Madison 18AWG, Belden 9248 |
Jack,75 Ohm,coml Bnc |Amp Te Connectivity 5221199-1 | Newark Electronics |
Conn BNC RCP 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5221199-1?
Additional datasheets, footprints and schematics for 5221199-1 are listed on our Part Details page. You can also find images and similar parts to 5221199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221199-1 fall under?
The 5221199-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221199-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221199-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5221199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221199-1 often in real-time on the comparison pages.
What if I can't find stock of 5221199-1?
You can fill out our help required form which you can use to request a quote for 5221199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.