Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Body Insulation | With |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Mating Retention Type | Threaded |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Detent | Without |
Operating Frequency | 4GHz |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Brass |
Military Style Number | UG-88C/U |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 50 |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | BNC |
Termination Method to Wire & Cable | MIL-Clamp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 141A, Raychem 5021D1331, Raychem 5021M1631, Raychem 5021D1831, Raychem 5019D3318, URM 43, Raychem EPD 64319Q, Raychem EPD 71169Q, RG 58C, URM 76, Raychem EPD 60470Q |
BNC Str Plg MC 50Ohm Nickel Pltd RG58C/U RF Interface: BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Plug .572" 14.53 mm | Coax Connector | Part Number: 1-1337420-0 | Internal Number: 1-1337420-0 | TE Connectivity | TE Store |
BNC Plug Straight Clamp 50 ohm Ni | RS |
Bnc Str Plg Mc 50Ohm Nickel Pltd Rg58C/U Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337420-0 | Newark Electronics |
Conn BNC PL 0Hz to 4GHz 50Ohm Solder ST Cable Mount Gold Individual | Avnet America |
Straight 50Ohms Cable Mount BNC Conn Plug, Clamp Term RG141 A/U, RG58 C/U Nickel | TE Connectivity 1-1337420-0 | RS Americas |
RF COAX CONN, BNC, PLUG, 50 OHM, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 1-1337420-0?
Additional datasheets, footprints and schematics for 1-1337420-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337420-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337420-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337420-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337420-0 fall under?
The 1-1337420-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337420-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337420-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337420-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337420-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1337420-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337420-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337420-0?
You can fill out our help required form which you can use to request a quote for 1-1337420-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.